Mosfet Array 2 N-Channel (Dual) 20V 4.7A 940mW Surface Mount 8-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 109731-NTQD6866R2
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 940mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.7A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 1400pF @ 16V
Maximum Rds On at Id,Vgs: 32 mOhm @ 6.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor
TRANSISTOR 4700 mA, 20 V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, PLASTIC, CASE 948S-01, TSSOP-8, FET General Purpose Small Signal Product overview: NTQD6866R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 4700 mA, 20 V, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 4700 mA, 20 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTQD6866R2 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 4.7A 8TSSOP
MOSFET 2N-CH 20V 4.7A 8TSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTQD6866R2OS-ND | 109731-NTQD6866R2 | NTQD6866R2 | 289-NTQD6866R2 | 598-NTQD6866R2 | NTQD6866R2 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTQD6866R2 | N-Channel Dual 4700 mA 20 V MOSFET Transistor | MOSFET 2N-CH 20V 4.7A 8TSSOP | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | SOT3; 8-TSSOP | HMSOP8 | |||
| Polarity | N-Channel | N-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 940 milliwatts | 940 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |