onsemi Single Bipolar Transistors MPSW01A

Description
Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSW01AOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSW01AOS-ND
Single Bipolar Transistors MPSW01AOS-ND
Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
1000mA 40V Bipolar Transistor
276-MPSW01A
1000mA 40V Bipolar Transistor 276-MPSW01A
1000mA, 40V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AA, 3 PIN Product overview: MPSW01A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW01A can be used for catalog matching and distributor lookup.

1000mA, 40V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AA, 3 PIN Product overview: MPSW01A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW01A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSW01A - 111482-MPSW01A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSW01A
111482-MPSW01A
TRANSISTORS - Transistors (BJT) - Single - MPSW01A 111482-MPSW01A
Manufacturer: ON Semiconductor Win Source Part Number: 111482-MPSW01A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 100mA, 1V Maximum Power Dissipation: 1W

Manufacturer: ON Semiconductor
Win Source Part Number: 111482-MPSW01A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 100mA, 1V
Maximum Power Dissipation: 1W

Buy Now Datasheet
TRANS NPN 40V 1A TO92 - 598-MPSW01A - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 1A TO92
598-MPSW01A
TRANS NPN 40V 1A TO92 598-MPSW01A
TRANS NPN 40V 1A TO92

TRANS NPN 40V 1A TO92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSW01A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSW01A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSW01A
TRANS NPN 40V 1A TO92

TRANS NPN 40V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number MPSW01AOS-ND 276-MPSW01A 111482-MPSW01A 598-MPSW01A MPSW01A
Product Name Single Bipolar Transistors 1000mA 40V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSW01A TRANS NPN 40V 1A TO92 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3; TO-92
IC(max) 1000 milliamps 1000 milliamps
VCEO 40 volts 40 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data