onsemi 30V 2.34A SOIC MOSFET Transistor NTMSD3P303R2

Description
MOSFET P-CH 30V 2.34A 8-SOIC Product overview: NTMSD3P303R2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.34A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.34A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMSD3P303R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 2.34A 8-SOIC Product overview: NTMSD3P303R2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.34A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.34A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMSD3P303R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2.34A SOIC MOSFET Transistor
285-NTMSD3P303R2
30V 2.34A SOIC MOSFET Transistor 285-NTMSD3P303R2
MOSFET P-CH 30V 2.34A 8-SOIC Product overview: NTMSD3P303R2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.34A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.34A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMSD3P303R2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.34A 8-SOIC Product overview: NTMSD3P303R2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.34A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.34A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMSD3P303R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD3P303R2 - 209358-NTMSD3P303R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD3P303R2
209358-NTMSD3P303R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD3P303R2 209358-NTMSD3P303R2
Manufacturer: ON Semiconductor Win Source Part Number: 209358-NTMSD3P303R2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 730mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.34A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 750pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.05A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209358-NTMSD3P303R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 730mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.34A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 750pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.05A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FETKY™ P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual SO-8 Package, SOIC-8 Narrow Body, 2500-REEL - 598-NTMSD3P303R2 - Utmel Electronic Limited
Hong Kong, China
FETKY™ P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual SO-8 Package, SOIC-8 Narrow Body, 2500-REEL
598-NTMSD3P303R2
FETKY™ P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual SO-8 Package, SOIC-8 Narrow Body, 2500-REEL 598-NTMSD3P303R2
FETKY™ P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual SO-8 Package, SOIC-8 Narrow Body, 2500-REEL

FETKY™ P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual SO-8 Package, SOIC-8 Narrow Body, 2500-REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-NTMSD3P303R2 209358-NTMSD3P303R2 598-NTMSD3P303R2
Product Name 30V 2.34A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD3P303R2 FETKY™ P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual SO-8 Package, SOIC-8 Narrow Body, 2500-REEL
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 730 milliwatts 730 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data