TRANS NPN 300V 0.5A TO-92
TRANS NPN 300V 0.5A TO-92
TRANS NPN 300V 0.5A TO92
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4878-MPSA42CT-ND | MPSA42 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| IC(max) | 500 milliamps | |
| VCEO | 300 volts |