onsemi Single Bipolar Transistors MPSA42

Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA42FS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA42FS-ND
Single Bipolar Transistors MPSA42FS-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - 024323-MPSA42 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
024323-MPSA42
Discrete Semiconductor Products 024323-MPSA42
Manufacturer: Fairchild Semiconductor Win Source Part Number: 024323-MPSA42 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 300V Current - Collector (Ic) (Max): 500mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V Frequency - Transition: 50MHz Family Name: MPSA42 Alternative Parts (Cross-Reference): ZTX457; STPSA42; Introduction Date: June 08, 1998 ECCN: EAR99 Country of Origin: China, Japan, Republic of Korea, Thailand, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 024323-MPSA42
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 300V
Current - Collector (Ic) (Max): 500mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Frequency - Transition: 50MHz
Family Name: MPSA42
Alternative Parts (Cross-Reference): ZTX457; STPSA42;
Introduction Date: June 08, 1998
ECCN: EAR99
Country of Origin: China, Japan, Republic of Korea, Thailand, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-MPSA42
Bipolar Transistor 2087-MPSA42
Bipolar Transistors - BJT NPN Bipolar Small Signal Transistor Product overview: MPSA42 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MPSA42 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Bipolar Small Signal Transistor Product overview: MPSA42 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MPSA42 can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 7613701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7613701
Bipolar Transistors 7613701
Transistor GP NPN 300V 0.5A TO92

Transistor GP NPN 300V 0.5A TO92

Supplier's Site
Bipolar Transistors - 7613701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7613701P
Bipolar Transistors 7613701P
Transistor GP NPN 300V 0.5A TO92

Transistor GP NPN 300V 0.5A TO92

Supplier's Site
Bipolar Transistors - 1241357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1241357
Bipolar Transistors 1241357
Transistor GP NPN 300V 0.5A TO92

Transistor GP NPN 300V 0.5A TO92

Supplier's Site
Single Bipolar Transistors - MPSA42 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MPSA42
Single Bipolar Transistors MPSA42
TRANS NPN 300V 0.5A TO92-3

TRANS NPN 300V 0.5A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA42 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA42
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA42
TRANS NPN 300V 0.5A TO92-3

TRANS NPN 300V 0.5A TO92-3

Supplier's Site
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi - 22K9060 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi
22K9060
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi 22K9060
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:625mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:625mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 300V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi - 97K5369 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 300V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi
97K5369
Trans, Npn, 300V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi 97K5369
TRANS, NPN, 300V, 0.5A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 300V, 0.5A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPSA42
Bipolar Transistors - BJT MPSA42
Bipolar Transistors - BJT NPN Transistor High Voltage

Bipolar Transistors - BJT NPN Transistor High Voltage

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSA42FS-ND 024323-MPSA42 2087-MPSA42 7613701 7613701P MPSA42 MPSA42 22K9060 97K5369 MPSA42
Product Name Single Bipolar Transistors Discrete Semiconductor Products Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi Trans, Npn, 300V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3 Bulk TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3 TO-3
Packing Method Bulk; Bulk Bulk Bulk; Bulk
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data