Bipolar (BJT) Transistor NPN 15V 300mA 350MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 15V 0.3A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPS3646G-ND | MPS3646G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |