onsemi Single Bipolar Transistors MPS2222G

Description
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS2222GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS2222GOS-ND
Single Bipolar Transistors MPS2222GOS-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Fort Worth, TX, USA
SS T092 GP XSTR NPN 30V -LEAD FREE
70100035
SS T092 GP XSTR NPN 30V -LEAD FREE 70100035
SS T092 GP XSTR NPN 30V -LEAD FREE

SS T092 GP XSTR NPN 30V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS2222G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS2222G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS2222G
TRANS NPN 30V 0.6A TO92

TRANS NPN 30V 0.6A TO92

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS2222GOS-ND 70100035 MPS2222G
Product Name Single Bipolar Transistors SS T092 GP XSTR NPN 30V -LEAD FREE Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92
IC(max) 600 milliamps 600 milliamps
VCEO 30 volts 30 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
3 suppliers