NPN bipolar transistor in TO-92 package for switching and amplifier applications, with a collector-emitter voltage rating of 60 V, continuous collector current of 2 A, power dissipation of 625 mW, and operating junction temperature range of -55°C to +150°C. The device has a transition frequency of 75 MHz, DC current gain (hFE) of at least 40 at 2 A collector current, and meets UL 94 V-0 flammability rating and RoHS compliance. Thermal resistance is 200°C/W junction to ambient. Package dimensions are 4.30-4.70 mm in width and 12.70 mm in length. The MPS651-BP variant is bulk packed.
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MPS651-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |