Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SMT3
Bipolar Transistors - BJT PNP 80V 500MA
TRANS PNP 80V 0.5A SMT3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMSTA56T146TR-ND | MMSTA56T146 | MMSTA56T146 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |