PNP bipolar transistor in TO-92 case for amplification and switching, with a collector-emitter voltage of 40 V, collector current of 2.0 A, and collector-emitter saturation voltage of 0.50 V at 50 mA. It has a DC current gain (hFE) ranging from 90 to 180 at 10 mA and an initial current cutoff (ICBO) of 50 nA at 30 V. The device features a maximum power dissipation of 625 mW and transition frequency (fT) of 3.0 MHz.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6517TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |