NPN silicon bipolar transistor in TO-92 package, rated for 40V collector-emitter voltage, 600mA continuous collector current, and 625mW power dissipation. Operating junction and storage temperatures range from -55°C to +150°C. Thermal resistance is 208°C/W. Feature a 300MHz transition frequency, DC current gain between 35 and 300 depending on operating conditions, and meets UL 94 V-0 flammability rating. RoHS compliant with lead-free finish. Moisture sensitivity level 1.
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 600mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MPS2222A-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |