NPN silicon bipolar transistor for general-purpose applications in a TO-92 package. The device has a collector-emitter voltage rating of 30 V, a collector-base voltage rating of 60 V, and an emitter-base voltage rating of 5.0 V. It supports a continuous collector current of 600 mA and a total device dissipation of 625 mW at 25°C ambient temperature. The junction-to-ambient thermal resistance is 200 °C/W. The current gain (hFE) ranges from 75 to 300 at 10 mA collector current and 10 V collector-emitter voltage, and the current gain-bandwidth product is 250 MHz. Switching characteristics and low-noise performance are not specified for this variant.
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 625mW Through Hole TO-92 (TO-226)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MPS2222OS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |