Bipolar (BJT) Transistor NPN 15V 300mA 350MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 789355-MPS3646
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: NPN
Frequency - Transition: 350MHz
Part Status: Obsolete(EOL)
Family Name: MPS3646
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 15V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 30mA, 300mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 30mA, 400mV
Alternative Parts (Cross-Reference): MPS3646RLRM; MPS3646RLRA; MPS3646G; MPS3646RLRAG;
Introduction Date: April 23, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:999V; Continuous Collector Current:300mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: No
TRANS NPN 15V 0.3A TO92
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS3646-ND | 789355-MPS3646 | 07F9671 | MPS3646 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPS3646 | Bipolar Transistor; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3 | TO-3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| IC(max) | 5.00E-4 milliamps | 300 milliamps | 300 milliamps | |
| Power Gain | 30 dB |