Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMUN2217LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2217LT1G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
Manufacturer: ON Semiconductor
Win Source Part Number: 036053-MMUN2217LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 246mW
Bipolar Transistors - Pre-Biased SS SOT23 BR XSTR NPN 50V
BRT TRANSISTOR, 50V, 4.7K/10KOHM, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.47(Ratio) RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMUN2217LT1GOSCT-ND | 292-MMUN2217LT1G | MMUN2217LT1G | 036053-MMUN2217LT1G | MMUN2217LT1G | 49X8839 | 47X2209 | MMUN2217LT1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2217LT1G | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 4.7K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 4.7K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN - Pre-Biased | |||||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | SOT3; SOT23; SOT-23-3 (TO-236) | TO-3; SOT23 | TO-3; SOT23 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |