The MPS3415 is a silicon NPN small signal transistor in the TO-92 case, designed for amplification and switching applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 2.0 A, with a DC current gain (hFE) ranging from 180 to 540 at a collector current of 2.0 mA and a collector-emitter voltage of 4.5 V. The collector-emitter saturation voltage is 0.30 V at a collector current of 50 mA. The transition frequency is 100 MHz, and the collector-base capacitance is 10 pF. The device is available in lead-formed, ammopack, or tape and reel configurations, and is compliant with RoHS when ordered with the PBFREE suffix.
25V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3415TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |