onsemi Single Bipolar Transistors MPS6560G

Description
Bipolar (BJT) Transistor NPN 25V 500mA 60MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 500mA 60MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS6560GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS6560GOS-ND
Single Bipolar Transistors MPS6560GOS-ND
Bipolar (BJT) Transistor NPN 25V 500mA 60MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 25V 500mA 60MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS6560G - 789358-MPS6560G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS6560G
789358-MPS6560G
TRANSISTORS - Transistors (BJT) - Single - MPS6560G 789358-MPS6560G
Manufacturer: ON Semiconductor Win Source Part Number: 789358-MPS6560G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: NPN Frequency - Transition: 60MHz Part Status: Obsolete(EOL) Family Name: MPS6560 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 1V Alternative Parts (Cross-Reference): MMBT489LT1G; Introduction Date: March 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 789358-MPS6560G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: NPN
Frequency - Transition: 60MHz
Part Status: Obsolete(EOL)
Family Name: MPS6560
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 1V
Alternative Parts (Cross-Reference): MMBT489LT1G;
Introduction Date: March 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS6560G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS6560G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS6560G
TRANS NPN 25V 0.5A TO92

TRANS NPN 25V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS6560GOS-ND 789358-MPS6560G MPS6560G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS6560G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 1.00E-4 milliamps 500 milliamps
Power Gain 50 dB
Unlock Full Specs
to access all available technical data