The MPS6517 is a NPN silicon transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage rating of 40 V, a collector current of 100 mA, and a collector-emitter saturation voltage of 0.50 V at 10 mA base current. It has a minimum hFE of 90 at VCE = 10 V and IC = 2.0 mA, and a power dissipation of 625 mW. The device features a transition frequency of 125 MHz and a collector-base capacitance of 4.0 pF, meeting RoHS and AEC-Q200 standards where applicable.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6517TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |