onsemi Single Bipolar Transistors MPS6523G

Description
Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS6523G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS6523G-ND
Single Bipolar Transistors MPS6523G-ND
Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Bipolar Transistor, Pnp, -25V To-92; Transistor Polarity Onsemi - 42K1501 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -25V To-92; Transistor Polarity Onsemi
42K1501
Bipolar Transistor, Pnp, -25V To-92; Transistor Polarity Onsemi 42K1501
BIPOLAR TRANSISTOR, PNP, -25V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -25V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS6523G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS6523G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS6523G
TRANS PNP 25V 0.1A TO92

TRANS PNP 25V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS6523G-ND 42K1501 MPS6523G
Product Name Single Bipolar Transistors Bipolar Transistor, Pnp, -25V To-92; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-3; TO-92
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Single, Pre-Biased Bipolar Transistors - BCR141E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 2548842 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details