onsemi Single Bipolar Transistors MPS6523

Description
Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS6523OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS6523OS-ND
Single Bipolar Transistors MPS6523OS-ND
Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 25V 100mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS6523 - 789357-MPS6523 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS6523
789357-MPS6523
TRANSISTORS - Transistors (BJT) - Single - MPS6523 789357-MPS6523
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789357-MPS6523 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: PNP Part Status: Obsolete(EOL) Family Name: MPS6523 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Maximum): 50nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 2mA, 10V Alternative Parts (Cross-Reference): S8550C; S8550; S8550B-BP-HF; S8550D-BP; Introduction Date: July 11, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789357-MPS6523
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: PNP
Part Status: Obsolete(EOL)
Family Name: MPS6523
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum): 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 2mA, 10V
Alternative Parts (Cross-Reference): S8550C; S8550; S8550B-BP-HF; S8550D-BP;
Introduction Date: July 11, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS6523 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS6523
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS6523
TRANS PNP 25V 0.1A TO92

TRANS PNP 25V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS6523OS-ND 789357-MPS6523 MPS6523
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS6523 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 5.00E-5 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data