onsemi Single Bipolar Transistors MPS8099RLRAG

Description
Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS8099RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS8099RLRAGOSTR-ND
Single Bipolar Transistors MPS8099RLRAGOSTR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS8099RLRAG - 846356-MPS8099RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS8099RLRAG
846356-MPS8099RLRAG
TRANSISTORS - Transistors (BJT) - Single - MPS8099RLRAG 846356-MPS8099RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 846356-MPS8099RLRAG Features: Bipolar (BJT) Transistor 80 V 500 mA 625 mW Package: Reel - TR Part Status: Obsolete Family Name: MPS809 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: MPS8099RLRAGOS, MPS8099RLRAGOS-ND, MPS8099RLRAGOSTR, MPS8099RLRAGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 846356-MPS8099RLRAG
Features: Bipolar (BJT) Transistor 80 V 500 mA 625 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: MPS809
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MPS8099RLRAGOS, MPS8099RLRAGOS-ND, MPS8099RLRAGOSTR, MPS8099RLRAGOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS8099RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS8099RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS8099RLRAG
TRANS NPN 80V 0.5A TO92

TRANS NPN 80V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MPS8099RLRAGOSTR-ND 846356-MPS8099RLRAG MPS8099RLRAG
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS8099RLRAG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details