The MPS750 is a PNP silicon transistor in a TO-92 package designed for general purpose amplifier and switching applications with high gain at high collector current. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 2.0 A, and a power dissipation of 625 mW at 25°C. The thermal resistance from junction to ambient is 200 °C/W, and the operating and storage junction temperature range is -65 °C to +150 °C. Current gain (hFE) is a minimum of 40 at 2.0 A collector current and 75 at lower currents. The package is a TO-92 with leads coded as emitter, base, collector.
40V 2A 625MW TH TRANSISTOR-BIPOL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS750APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |