onsemi 45V 100mA 100MHz Bipolar Transistor MPSA18

Description
NPN BJT Transistor, 45V, 100mA, 100MHz, TO-92 Product overview: MPSA18 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 45V, 100mA, 100MHz, TO-92 Product overview: MPSA18 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 100mA 100MHz Bipolar Transistor
276-MPSA18
45V 100mA 100MHz Bipolar Transistor 276-MPSA18
NPN BJT Transistor, 45V, 100mA, 100MHz, TO-92 Product overview: MPSA18 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA18 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 100mA, 100MHz, TO-92 Product overview: MPSA18 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPSA18OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA18OS-ND
Single Bipolar Transistors MPSA18OS-ND
Bipolar (BJT) Transistor NPN 45V 200mA 160MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 45V 200mA 160MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA18
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA18
TRANS NPN 45V 0.2A TO92

TRANS NPN 45V 0.2A TO92

Supplier's Site
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi - 60K7823 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
60K7823
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi 60K7823
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MPSA18 MPSA18OS-ND MPSA18 60K7823
Product Name 45V 100mA 100MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
Polarity NPN NPN NPN
IC(max) 200 milliamps 200 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 45 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data