onsemi 25V 0.1A Bipolar Transistor MPS5172

Description
TRANS NPN 25V 0.1A TO92 Product overview: MPS5172 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS5172 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 25V 0.1A TO92 Product overview: MPS5172 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS5172 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.1A Bipolar Transistor
276-MPS5172
25V 0.1A Bipolar Transistor 276-MPS5172
TRANS NPN 25V 0.1A TO92 Product overview: MPS5172 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS5172 can be used for catalog matching and distributor lookup.

TRANS NPN 25V 0.1A TO92 Product overview: MPS5172 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS5172 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS5172 - 1079519-MPS5172 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS5172
1079519-MPS5172
TRANSISTORS - Transistors (BJT) - Single - MPS5172 1079519-MPS5172
Manufacturer: ON Semiconductor Win Source Part Number: 1079519-MPS5172 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1079519-MPS5172
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - MPS5172OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS5172OS-ND
Single Bipolar Transistors MPS5172OS-ND
Bipolar (BJT) Transistor NPN 25V 100mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 25V 100mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS5172 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS5172
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS5172
TRANS NPN 25V 0.1A TO92

TRANS NPN 25V 0.1A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MPS5172 1079519-MPS5172 MPS5172OS-ND MPS5172
Product Name 25V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS5172 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body
Packing Method Bulk Bulk; Bulk
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data