onsemi Single, Pre-Biased Bipolar Transistors MMUN2140LT1G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - MMUN2140LT1G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2140LT1G-ND
Single, Pre-Biased Bipolar Transistors MMUN2140LT1G-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Brt Transistor, 50V, 47Kohm, Sot-23-3; Digital Transistor Polarity Onsemi - 97W6153 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47Kohm, Sot-23-3; Digital Transistor Polarity Onsemi
97W6153
Brt Transistor, 50V, 47Kohm, Sot-23-3; Digital Transistor Polarity Onsemi 97W6153
BRT TRANSISTOR, 50V, 47KOHM, SOT-23-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Product Range:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47KOHM, SOT-23-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 47Kohm, Sot-23-3; Digital Transistor Polarity Onsemi - 49X8837 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47Kohm, Sot-23-3; Digital Transistor Polarity Onsemi
49X8837
Brt Transistor, 50V, 47Kohm, Sot-23-3; Digital Transistor Polarity Onsemi 49X8837
BRT TRANSISTOR, 50V, 47KOHM, SOT-23-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Product Range:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47KOHM, SOT-23-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2140LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2140LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2140LT1G
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MMUN2140LT1G-ND 97W6153 MMUN2140LT1G
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 47Kohm, Sot-23-3; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Transistor Type Brt Transistor, 50V, 47Kohm, Sot-23-3; Digital Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data