DIODES Incorporated 30V 0.5A Bipolar Transistor MMSTA64-7

Description
TRANS PNP DARL 30V 0.5A SC70-3 Product overview: MMSTA64-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA64-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 30V 0.5A SC70-3 Product overview: MMSTA64-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA64-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.5A Bipolar Transistor
276-MMSTA64-7
30V 0.5A Bipolar Transistor 276-MMSTA64-7
TRANS PNP DARL 30V 0.5A SC70-3 Product overview: MMSTA64-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA64-7 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 30V 0.5A SC70-3 Product overview: MMSTA64-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA64-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 981-MMSTA64-7-CHP - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
981-MMSTA64-7-CHP
Single Bipolar Transistors 981-MMSTA64-7-CHP
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1034-MMSTA64-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1034-MMSTA64-7CT-ND
Single Bipolar Transistors 1034-MMSTA64-7CT-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 31-MMSTA64-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MMSTA64-7TR-ND
Single Bipolar Transistors 31-MMSTA64-7TR-ND
TRANS PNP DARL 30V 0.5A SOT-323

TRANS PNP DARL 30V 0.5A SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMSTA64-7 - 113513-MMSTA64-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMSTA64-7
113513-MMSTA64-7
TRANSISTORS - Transistors (BJT) - Single - MMSTA64-7 113513-MMSTA64-7
Manufacturer: Diodes Incorporated Win Source Part Number: 113513-MMSTA64-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 113513-MMSTA64-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMSTA64-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMSTA64-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMSTA64-7
TRANS PNP DARL 30V 0.5A SC70-3

TRANS PNP DARL 30V 0.5A SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MMSTA64-7 981-MMSTA64-7-CHP 113513-MMSTA64-7 MMSTA64-7
Product Name 30V 0.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMSTA64-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data