NPN silicon switching transistor in a TO-18 (TO-206AA) package with 50 V collector-emitter voltage, 800 mA collector current, and 0.50 W total power dissipation. Qualified per MIL-PRF-19500/255 for JAN, JANTX, JANTXV, and JANS levels. Features a thermal resistance of 325 °C/W from junction to ambient and a switching turn-off time of 300 µs. Operating and storage junction temperature range is -65 to +200 °C.
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MNS2N2222AUBP/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |