Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
TRANS PNP 300V 0.1A SOT323 Product overview: MMSTA92-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA92-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 023957-MMSTA92-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 200mW
TRANS PNP 300V 0.1A SOT323
TRANSISTOR, PNP, -300V, -100mA, 200mW, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MMSTA92-FDICT-ND | 276-MMSTA92-7-F | 023957-MMSTA92-7-F | MMSTA92-7-F | 51R6842 |
| Product Name | Single Bipolar Transistors | 300V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMSTA92-7-F | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, -300V, -100Ma, 200Mw, Sot-323; Transistor Polarity Diodes Inc. |
| Polarity | PNP | PNP | PNP; PNP | PNP | |
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; SOT323; SOT-323 | SOT323; SOT-323 | TO-3; SOT3; SOT323 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 300 volts | 300 volts |