The MPS6560 is an NPN silicon transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and a continuous collector current of 600 mA. Power dissipation is rated at 625 mW at 25°C ambient temperature. The device has a thermal resistance of 200 °C/W, an operating and storage junction temperature range of -65 to +150 °C, and a transition frequency of 60 MHz. Electrical characteristics include a minimum hFE of 35 at 10 mA collector current and a saturated collector-emitter voltage of 0.5 V at 500 mA collector current. The marking includes the full part number, and the pinout is emitter, base, collector from left to right when viewing the flat side with leads down.
25V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6560APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |