Mosfet Array 2 N-Channel (Dual) 60V 2A 2W Surface Mount MPT6
MOSFET 2N-CH 60V 2A MPT6 Product overview: MP6K31TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MP6K31TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 977955-MP6K31TR
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 2A
Rds On (Max) @ Id, Vgs: 290mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: MPT6
Gate Charge (Qg) (Max) @ Vgs: 2nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 110pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: MP6K31DKR,MP6K31CT
Base Product Number: MP6K31
Product Status: Obsolete
MOSFET 2N-CH 60V 2A MPT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MP6K31TR-ND | 289-MP6K31TR | 977955-MP6K31TR | MP6K31TR |
| Product Name | FET, MOSFET Arrays | 60V 2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-SMD, Flat Leads | Tape & Reel (TR) | SOT3 |