onsemi JFETs MPF4393G

Description
JFET N-Channel 30V 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
JFET N-Channel 30V 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MPF4393G-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 350mW Through Hole TO-92 (TO-226)

JFET N-Channel 30V 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MPF4393G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MPF4393G
Discrete Semiconductor Products - Transistors - JFETs MPF4393G
JFET N-CH 30V TO92

JFET N-CH 30V TO92

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number MPF4393G-ND MPF4393G
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 75A MOSFET Transistor - 278-AUIRF1010Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
5 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers