Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)
NPN Bipolar Darlington Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSA14G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA14G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 095136-MPSA14G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive
TRANS NPN DARL 30V 0.5A TO92
TRANS NPN DARL 30V 0.5A TO92
SS T092 DL XSTR NPN 30V -LEAD FREE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSA14GOS-ND | 276-MPSA14G | 095136-MPSA14G | MPSA14G | MPSA14G | 70100040 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPSA14G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | SS T092 DL XSTR NPN 30V -LEAD FREE |
| Polarity | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92 | ||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 30 volts | 30 volts | ||||
| Operating Frequency | 125 MHz |