The MPS3415 is a silicon NPN transistor in a TO-92 package, rated for a collector-emitter voltage of 25V, a continuous collector current of 500mA, and a power dissipation of 625mW at 25°C. It has a collector-base voltage of 25V, an emitter-base voltage of 5.0V, and an operating junction temperature range of -65°C to +150°C. The device exhibits a current gain (hFE) of 180 to 540 at VCE=4.5V and IC=2.0mA, with a saturation voltage of 0.3V at IC=50mA and IB=3.0mA. The PBFREE suffix indicates a lead-free plating option, consistent with the manufacturer's plating guidelines for this series.
25V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3415PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |