The MPSA05 is an NPN silicon transistor designed for low power output and medium power driver applications, housed in a TO-92 package. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and a continuous collector current of 500 mA with a power dissipation of 625 mW. The device operates with a junction temperature range of -65°C to +150°C and has a thermal resistance of 200 °C/W. Current gain (hFE) is a minimum of 100 at IC = 10 mA and VCE = 1.0 V. The transistor has an emitter-base voltage of 4.0 V, a collector-emitter saturation voltage of 0.25 V at IC = 100 mA and IB = 10 mA, and a transition frequency of 100 MHz. Packaging with tin/lead plating is available by adding the TIN/LEAD suffix to the part number.
60V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA05TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |