The MPSA25 is an NPN Darlington transistor in a TO-92 case with a collector-emitter voltage rating of 40 V, a collector-base voltage rating of 40 V, and an emitter-base voltage rating of 10 V. It features a minimum DC current gain (hFE) of 10,000 at a collector current of 100 mA and a collector-emitter saturation voltage of 1.50 V at 100 mA. The device has a maximum collector current of 500 mA, a collector-emitter leakage current of 100 nA at 40 V, and a common-base output capacitance of 125 pF. The transition frequency is unspecified, as is noise figure. The part is suitable for amplification and switching applications.
500MA 40V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA25TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |