onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MPS8098

Description
Win Source Part Number: 1080172-MPS8098 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 5,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 150MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): KSP8098TA; PN100RM; MPS8098RLRA; BC237CTA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: MPS8098-ND,MPS8098IN ACTIVE,MPS8098OS Base Product Number: MPS809 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1080172-MPS8098 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 5,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 150MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): KSP8098TA; PN100RM; MPS8098RLRA; BC237CTA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: MPS8098-ND,MPS8098IN ACTIVE,MPS8098OS Base Product Number: MPS809 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1080172-MPS8098 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1080172-MPS8098
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1080172-MPS8098
Win Source Part Number: 1080172-MPS8098 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 5,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 150MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): KSP8098TA; PN100RM; MPS8098RLRA; BC237CTA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: MPS8098-ND,MPS8098IN ACTIVE,MPS8098OS Base Product Number: MPS809 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1080172-MPS8098
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 5,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): KSP8098TA; PN100RM; MPS8098RLRA; BC237CTA;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: MPS8098-ND,MPS8098INACTIVE,MPS8098OS
Base Product Number: MPS809
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Bipolar Transistors - MPS8098OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS8098OS-ND
Single Bipolar Transistors MPS8098OS-ND
Bipolar (BJT) Transistor NPN 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS8098 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS8098
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS8098
TRANS NPN 60V 0.5A TO92

TRANS NPN 60V 0.5A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1080172-MPS8098 MPS8098OS-ND MPS8098
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body
IC(max) 500 milliamps 500 milliamps
Power Gain 100 dB
Operating Frequency 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 448-BC817K25WH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
Bipolar Transistors - 1660455 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
10 suppliers