RF NPN Transistor, 2GHz, 12V, 50mA, TO-92 Product overview: MPS5179 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 12V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 2GHz, 12V, 50mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPS5179 can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 50mA 2GHz 200mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1079520-MPS5179
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 25 @ 3mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
RF TRANS NPN 12V 2GHZ TO92-3
RF SMALL SIGNAL TRANSISTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MPS5179 | MPS5179OS-ND | 1079520-MPS5179 | MPS5179 | MPS5179 |
| Product Name | 2GHz 12V 50mA Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - MPS5179 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| IC(max) | 50 milliamps | 50 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts | ||
| VCBO | 20 volts | ||||
| fT | 2000 MHz |