The MPS6517 is a NPN silicon transistor in a TO-92 case with EBC lead configuration, rated for a collector-emitter voltage of 40V, collector current of 100mA, and power dissipation of 625mW. It has a minimum current gain of 90 and maximum of 180 at VCE=10V and IC=2.0mA, with a collector-emitter saturation voltage of 0.50V at IC=50mA. The device exhibits a collector-base capacitance of 4.0pF and a transition frequency of 125MHz. It is designed for amplification and switching applications and supports TIN/LEAD plating as an option. Packaging in Ammopack (APM) does not alter electrical characteristics.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6517APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |