ROHM Semiconductor USA, LLC 30V 0.3A Bipolar Transistor MMSTA64T146

Description
TRANS PNP DARL 30V 0.3A SMT3 Product overview: MMSTA64T146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA64T146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 30V 0.3A SMT3 Product overview: MMSTA64T146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA64T146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.3A Bipolar Transistor
276-MMSTA64T146
30V 0.3A Bipolar Transistor 276-MMSTA64T146
TRANS PNP DARL 30V 0.3A SMT3 Product overview: MMSTA64T146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA64T146 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 30V 0.3A SMT3 Product overview: MMSTA64T146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA64T146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMSTA64T146 - 208636-MMSTA64T146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMSTA64T146
208636-MMSTA64T146
TRANSISTORS - Transistors (BJT) - Single - MMSTA64T146 208636-MMSTA64T146
Manufacturer: Rohm Semiconductor Win Source Part Number: 208636-MMSTA64T146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 208636-MMSTA64T146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V

Buy Now Datasheet
Single Bipolar Transistors - 846-MMSTA64T146TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-MMSTA64T146TR-ND
Single Bipolar Transistors 846-MMSTA64T146TR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 300mA 125MHz Surface Mount SMT3

Bipolar (BJT) Transistor PNP - Darlington 30V 300mA 125MHz Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 846-MMSTA64T146DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-MMSTA64T146DKR-ND
Single Bipolar Transistors 846-MMSTA64T146DKR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 300mA 125MHz Surface Mount SMT3

Bipolar (BJT) Transistor PNP - Darlington 30V 300mA 125MHz Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 846-MMSTA64T146CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-MMSTA64T146CT-ND
Single Bipolar Transistors 846-MMSTA64T146CT-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 300mA 125MHz Surface Mount SMT3

Bipolar (BJT) Transistor PNP - Darlington 30V 300mA 125MHz Surface Mount SMT3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMSTA64T146
Bipolar Transistors - BJT MMSTA64T146
Bipolar Transistors - BJT SMT PNP

Bipolar Transistors - BJT SMT PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMSTA64T146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMSTA64T146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMSTA64T146
TRANS PNP DARL 30V 0.3A SMT3

TRANS PNP DARL 30V 0.3A SMT3

Supplier's Site
TRANS PNP DARL 30V 0.3A SMT3 - 687-MMSTA64T146 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 30V 0.3A SMT3
687-MMSTA64T146
TRANS PNP DARL 30V 0.3A SMT3 687-MMSTA64T146
TRANS PNP DARL 30V 0.3A SMT3

TRANS PNP DARL 30V 0.3A SMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-MMSTA64T146 208636-MMSTA64T146 846-MMSTA64T146TR-ND MMSTA64T146 MMSTA64T146 687-MMSTA64T146
Product Name 30V 0.3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMSTA64T146 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP DARL 30V 0.3A SMT3
Polarity PNP PNP; PNP - Darlington PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data