The MPS3395 is a silicon NPN transistor in a TO-92 case for small signal amplification and low power audio applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, a continuous collector current of 100 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65 °C to +150 °C. The current gain (hFE) at VCE=4.5 V and IC=2.0 mA ranges from 150 to 500. The thermal resistance is 200 °C/W. The PBFREE suffix indicates a lead-free plating option, which is supported by the manufacturer's ordering guidelines.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3395PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |