onsemi Single Bipolar Transistors MPS2222ARLRPG

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS2222ARLRPG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS2222ARLRPG-ND
Single Bipolar Transistors MPS2222ARLRPG-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRPG - 239925-MPS2222ARLRPG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRPG
239925-MPS2222ARLRPG
TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRPG 239925-MPS2222ARLRPG
Manufacturer: ON Semiconductor Win Source Part Number: 239925-MPS2222ARLRPG Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 239925-MPS2222ARLRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Singapore, Singapore
40V 600mA 300MHz Bipolar Transistor
276-MPS2222ARLRPG
40V 600mA 300MHz Bipolar Transistor 276-MPS2222ARLRPG
NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz, TO-92 Product overview: MPS2222ARLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2222ARLRPG can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz, TO-92 Product overview: MPS2222ARLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2222ARLRPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS2222ARLRPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS2222ARLRPG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS2222ARLRPG
TRANS NPN 40V 0.6A TO92

TRANS NPN 40V 0.6A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS2222ARLRPG-ND 239925-MPS2222ARLRPG 276-MPS2222ARLRPG MPS2222ARLRPG
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS2222ARLRPG 40V 600mA 300MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 600 milliamps 600 milliamps
VCEO 40 volts 40 volts
VCBO 75 volts
Unlock Full Specs
to access all available technical data