PNP BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2113LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2113LT3G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Transistor Digital PNP 50V 100mA SOT-23
Transistor Digital PNP 50V 100mA SOT-23
Transistor Digital PNP 50V 100mA SOT-23
Bipolar Transistors - Pre-Biased SS BR XSTR PNP 50V
TRANS PREBIAS PNP 50V SOT23-3
BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-23, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 292-MMUN2113LT3G | MMUN2113LT3GOSCT-ND | 6900133 | 6900133P | MMUN2113LT3G | MMUN2113LT3G | 42K1385 |
| Product Name | 50V 100mA SOT-23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 47K/47Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP | |||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | |||||
| PD | 246 milliwatts | ||||||
| TJ | -55 C (-67 F) |