The MPS3392 is a silicon NPN transistor in a TO-92 package for small-signal amplification and low-power audio applications, with a collector-base voltage rating of 25 V, collector-emitter voltage of 25 V, continuous collector current of 100 mA, and power dissipation of 625 mW. It has a thermal resistance of 200 °C/W and operates over a junction temperature range of -65 to +150 °C. The device exhibits a current gain (hFE) of 150 to 300 at VCE=4.5 V and IC=2.0 mA, with acollector-base capacitance of 3.5 pF at VCB=10 V and f=1.0 MHz.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3392TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |