The MPS6532 is an NPN silicon transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a collector-emitter saturation voltage of 0.50 V at 100 mA. It has a minimum hFE of 30 at VCE = 1 V and IC = 100 mA, and a collector cutoff current of 100 nA at VCB = 30 V. The package features an EBC lead arrangement and a power dissipation of 625 mW. The part is classified as end of life (EOL).
30V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6532TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |