Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1079538-MPSA12
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 1V @ 10μA, 10mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 20000 @ 10mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 20V 625mW Through Hole TO-92 (TO-226)
TRANS NPN DARL 20V TO92
TRANS NPN DARL 20V TO92
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1079538-MPSA12 | MPSA12OS-ND | MPSA12 | MPSA12 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA12 | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body | |
| VCEO | 20 volts | 20 volts |