The MPS6521 is a NPN low-noise transistor in a TO-92 case with a collector-emitter voltage rating of 25V, a collector current rating of 10mA, and a current gain (hFE) ranging from 300 to 600 at VCE=10V and IC=2.0mA. It has a collector-emitter saturation voltage of 0.50V at IC=50mA and an output capacitance of 3.0pF. The device is rated for operation up to 150°C junction temperature and complies with RoHS standards. The part is available in tape and reel packaging as indicated by the 'TRE' suffix and is offered in lead-free plating as denoted by 'PBFREE'.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6521TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |