The MPS6518 is a PNP bipolar junction transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 40 V, a collector current of 100 mA, and a maximum power dissipation of 625 mW. The transistor features a current gain (hFE) range of 150 to 300 at a collector current of 2 mA and a collector-emitter voltage of 10 V, with a saturated collector-emitter voltage of 0.50 V at 10 mA collector current. It has a collector-base capacitance of 3.0 pF and a transition frequency of 200 MHz. The device meets RoHS requirements when ordered with the PBFREE suffix.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6518APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |