MPSA25 is an NPN Darlington transistor in a TO-92 package with a collector-emitter voltage rating of 40 V, a collector-base voltage rating of 40 V, and an emitter-base voltage rating of 10 V. It has a maximum collector current of 100 mA, a DC current gain (hFE) of at least 10,000 at 10 mA collector current, and a saturated collector-emitter voltage of 1.50 V at 100 mA. The device has a collector capacitance of 125 pF and is suitable for amplification and switching applications. The part is available in lead-free plating as indicated by the PBFREE suffix.
500MA 40V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA25APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |