onsemi Bipolar Transistor MPS651RLRMG

Description
NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS651RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS651RLRMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS651RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS651RLRMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-MPS651RLRMG
Bipolar Transistor 276-MPS651RLRMG
NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS651RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS651RLRMG can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS651RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS651RLRMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPS651RLRMGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS651RLRMGOS-ND
Single Bipolar Transistors MPS651RLRMGOS-ND
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS651RLRMG - 208779-MPS651RLRMG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS651RLRMG
208779-MPS651RLRMG
TRANSISTORS - Transistors (BJT) - Single - MPS651RLRMG 208779-MPS651RLRMG
Manufacturer: ON Semiconductor Win Source Part Number: 208779-MPS651RLRMG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 208779-MPS651RLRMG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
 - MPS651RLRMG - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS651RLRMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS651RLRMG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS651RLRMG
TRANS NPN 60V 2A TO92

TRANS NPN 60V 2A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MPS651RLRMG MPS651RLRMGOS-ND 208779-MPS651RLRMG MPS651RLRMG MPS651RLRMG
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS651RLRMG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN
IC(max) 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts
VCBO 80 volts
fT 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 8167704 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-457 (sc-74)
Number of units in IC 2
View Details
2 suppliers
Bipolar Transistors - 1219559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details