Manufacturer: ON Semiconductor
Win Source Part Number: 1226597-MPSA13G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
NPN BJT Transistor, 30V, 500mA, TO-92 Product overview: MPSA13G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA13G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN DARL 30V 0.5A TO92
Transistor; TO-92; NPN; 30 VDC (Max.); 30 VDC (Max.); 10 VDC (Max.), PBF
DARLINGTON TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 1226597-MPSA13G | 276-MPSA13G | MPSA13GOS-ND | MPSA13G | 70099660 | 26K4618 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA13G | 30V 500mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor; TO-92; NPN; 30 VDC (Max.); 30 VDC (Max.); 10 VDC (Max.), PBF | Darlington Transistor, Npn, 30V, To-92; Transistor Polarity Onsemi |
| Package Type | SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92 | TO-3; TO-92 | ||
| Polarity | NPN | NPN | NPN | NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | |||
| VCBO | 30 volts |