onsemi Single Bipolar Transistors MPS4250G

Description
Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS4250GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS4250GOS-ND
Single Bipolar Transistors MPS4250GOS-ND
Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1379221-MPS4250G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1379221-MPS4250G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1379221-MPS4250G
Win Source Part Number: 1379221-MPS4250G Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Obsolete Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: TO-92 (TO-226) Base Product Number: MPS425 Mounting Type: Through Hole HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 50 mA Voltage - Collector Emitter Breakdown (Max): 40 V DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 10mA, 5V Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 10nA (ICBO) Power - Max: 625 mW

Win Source Part Number: 1379221-MPS4250G
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Base Product Number: MPS425
Mounting Type: Through Hole
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 50 mA
Voltage - Collector Emitter Breakdown (Max): 40 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 10nA (ICBO)
Power - Max: 625 mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPS4250G
Bipolar Transistor 276-MPS4250G
PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 1 WATT, 5000-BLKBX Product overview: MPS4250G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4250G can be used for catalog matching and distributor lookup.

PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 1 WATT, 5000-BLKBX Product overview: MPS4250G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4250G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS4250G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS4250G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS4250G
TRANS PNP 40V 0.05A TO92

TRANS PNP 40V 0.05A TO92

Supplier's Site
Transistor - 18700103 - Radwell International
Willingboro, NJ, United States
Transistor
18700103
Transistor 18700103
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP POLARITY, 40V COLLECTOR EMITTER VOLTAGE, 625 MW POWER DISSIPATION, TO-92 CASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP POLARITY, 40V COLLECTOR EMITTER VOLTAGE, 625 MW POWER DISSIPATION, TO-92 CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number MPS4250GOS-ND 1379221-MPS4250G 276-MPS4250G MPS4250G 18700103
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3
IC(max) 50 milliamps 50 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data